PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. The easy-to-read, all-stainless steel gauge is equipped for external damping to promote longevity. Gauges can be removed and exchanged or re-installed without loss of seal oil. Each gauge is equipped with a proven PMC transmitter and can be bottom or back connected for ease of visibility.
Ranges: 0-300 PSI
Flush-mount design
Small 1½" diameter transmitter
Fits 3" diameter or larger pipes
4" stainless steel gauge, easy to read
Built in gauge damper
316L stainless steel on all wetted parts
Application
Cleaning
Paper Making Machine
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. The easy-to-read, all-stainless steel gauge is equipped for external damping to promote longevity. Gauges can be removed and exchanged or re-installed without loss of seal oil. Each gauge is equipped with a proven PMC transmitter and can be bottom or back connected for ease of visibility.
- Ranges: 0-300 PSI
- Flush-mount design
- Small 1½" diameter transmitter
- Fits 3" diameter or larger pipes
- 4" stainless steel gauge, easy to read
- Built in gauge damper
- 316L stainless steel on all wetted parts
Application
- Cleaning
- Paper Making Machine