PMC Engineering LLC Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or... | |
| NPT2 1/8” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat... | |
| NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC)... | |
| NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series PEEK ISOTIP... | |
| The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the... | |
| The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to... | |
| The KTC Series of thermocouples use high temperature 310 grade stainless steel or inconel to survive the harsh environment of a race car exhaust system. Typical applications include: Exhaust Gas... | |
| The NTC2F-Fast Response Series of high performance temperature sensors are designed to measure the temperatures of air and gas inlet on demanding motorsport and automotive testing applications. The sensing element... |