PMC Engineering LLC Pressure Transmitter, 4-20 mA Output STS ATM.ECO/IS

Description
The ATM.ECO/IS series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. ATM.ECO/IS 4 to 20 mA Accuracy: ≤ ± 0.25 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300° F Output: 4 to 20 mA
Description
The ATM.ECO/IS series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. ATM.ECO/IS 4 to 20 mA Accuracy: ≤ ± 0.25 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300° F Output: 4 to 20 mA

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 4-20 mA Output - STS ATM.ECO/IS - PMC Engineering LLC
Danbury, CT, USA
Pressure Transmitter, 4-20 mA Output
STS ATM.ECO/IS
Pressure Transmitter, 4-20 mA Output STS ATM.ECO/IS
The ATM.ECO/IS series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. ATM.ECO/IS 4 to 20 mA Accuracy: ≤ ± 0.25 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300° F Output: 4 to 20 mA

The ATM.ECO/IS series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options.

ATM.ECO/IS 4 to 20 mA

  • Accuracy: ≤ ± 0.25 % FS
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • Operating temperature: -40 to 300° F
  • Output: 4 to 20 mA
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS ATM.ECO/IS
Product Name Pressure Transmitter, 4-20 mA Output
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G4003-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure Sensors, Transducers - Industrial - 2330-PQ7834-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Pressure Measurement Vacuum
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
3 suppliers