PMC Engineering LLC Smart Electronic Pressure Transmitters, Terminal Head Version PMC-SMT PT/EL TH Series

Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›
Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›

Suppliers

Company
Product
Description
Supplier Links
Smart Electronic Pressure Transmitters, Terminal Head Version - PMC-SMT PT/EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Smart Electronic Pressure Transmitters, Terminal Head Version
PMC-SMT PT/EL TH Series
Smart Electronic Pressure Transmitters, Terminal Head Version PMC-SMT PT/EL TH Series
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½"
  • Fits 3" diameter or larger pipes
  • Field programmable with Hart Communicator
  • Terminal Head/Anodized and Powder coated, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional

Applications:

  • Pulp Process / Mechanical ›
  • Pulp Process / Chemical ›
  • Blend Chest ›
  • Refining ›
  • Screening ›
  • Cleaning ›
  • Paper Making Machine ›
  • Hydrapulper ›
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-SMT PT/EL TH Series
Product Name Smart Electronic Pressure Transmitters, Terminal Head Version
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Sensors - 2852224 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Liquid, Gas
View Details
Pressure Transducers - 10226477-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pneumatic Pressure Sensors - 2888123 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details