PMC Engineering LLC Datasheets for Linear Potentiometers
Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position.
Linear Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven... | |
| KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using... | |
| The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive... | |
| The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive... | |
| The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive... | |
| The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive... |