PMC Engineering LLC Miniature Electronic Pressure Transmitters, Terminal Head Version PMC-MIN-PT/EL TH Series

Description
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Miniature Electronic Pressure Transmitters, Terminal Head Version - PMC-MIN-PT/EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Electronic Pressure Transmitters, Terminal Head Version
PMC-MIN-PT/EL TH Series
Miniature Electronic Pressure Transmitters, Terminal Head Version PMC-MIN-PT/EL TH Series
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters.

  • Ranges:
    0 to 10" WC through 0 to 300
    +/- 10" WC through +/- 400"WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1"
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2" diameter or larger pipes
  • Stainless Steel Terminal Junction Head, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-MIN-PT/EL TH Series
Product Name Miniature Electronic Pressure Transmitters, Terminal Head Version
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME500-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Differential mV/V
View Details