PMC Engineering LLC Seal Switches With Transmitter PMC SGB/SW Series

Description
PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a UL-listed single pole double throw snap-action switching element and is NEMA 4 rated with adjustable ranges. Ranges: 0-250 PSI Flush-mount design Small 1½" diameter transmitter Fits 3" diameter or larger pipes Barksdale pressure switch 316L stainless steel on all wetted parts NEMA 4 rated with adjustable ranges
Description
PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a UL-listed single pole double throw snap-action switching element and is NEMA 4 rated with adjustable ranges. Ranges: 0-250 PSI Flush-mount design Small 1½" diameter transmitter Fits 3" diameter or larger pipes Barksdale pressure switch 316L stainless steel on all wetted parts NEMA 4 rated with adjustable ranges

Suppliers

Company
Product
Description
Supplier Links
Seal Switches With Transmitter - PMC SGB/SW Series - PMC Engineering LLC
Danbury, CT, USA
Seal Switches With Transmitter
PMC SGB/SW Series
Seal Switches With Transmitter PMC SGB/SW Series
PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a UL-listed single pole double throw snap-action switching element and is NEMA 4 rated with adjustable ranges. Ranges: 0-250 PSI Flush-mount design Small 1½" diameter transmitter Fits 3" diameter or larger pipes Barksdale pressure switch 316L stainless steel on all wetted parts NEMA 4 rated with adjustable ranges

PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a UL-listed single pole double throw snap-action switching element and is NEMA 4 rated with adjustable ranges.

  • Ranges: 0-250 PSI
  • Flush-mount design
  • Small 1½" diameter transmitter
  • Fits 3" diameter or larger pipes
  • Barksdale pressure switch
  • 316L stainless steel on all wetted parts
  • NEMA 4 rated with adjustable ranges
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Switches
Product Number PMC SGB/SW Series
Product Name Seal Switches With Transmitter
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid
Switch Point Range 0.5000 to 250 psi (0.3519 to 176 m H2O)
Accuracy 2 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
Vacuum Switches - 2133303 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
Vacuum Switches - 2023268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details