PMC Engineering LLC Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the... | |
| KA Sensors are experts at the very precise application and calibration of stain gauges to key components. This is a custom service and typically applied to suspension push/pull rods (Force)... | |
| The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the... | |
| The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications... |