PMC Engineering LLC Pressure and Temperature Transmitters STS DTM/CAN Series

Description
The DTM/CAN Series 45 is a high precision pressure transmitter operating from a 8 - 32 VDC input and providing CANopen protocol in accordance with international specifications. This device is specifically designed for industrial users of the CANopen protocol and is particularly suitable for vehicles and testing applications where this interface is part of the existing process. DTM/CAN Series Compact, rugged construction Accuracy: ±0.15% FS Total error band: ±0.2% FS Operating temperature range: -40 to 255ºF Auto baudrate detection Integral temperature sensor
Description
The DTM/CAN Series 45 is a high precision pressure transmitter operating from a 8 - 32 VDC input and providing CANopen protocol in accordance with international specifications. This device is specifically designed for industrial users of the CANopen protocol and is particularly suitable for vehicles and testing applications where this interface is part of the existing process. DTM/CAN Series Compact, rugged construction Accuracy: ±0.15% FS Total error band: ±0.2% FS Operating temperature range: -40 to 255ºF Auto baudrate detection Integral temperature sensor

Suppliers

Company
Product
Description
Supplier Links
Pressure and Temperature Transmitters - STS DTM/CAN Series - PMC Engineering LLC
Danbury, CT, USA
Pressure and Temperature Transmitters
STS DTM/CAN Series
Pressure and Temperature Transmitters STS DTM/CAN Series
The DTM/CAN Series 45 is a high precision pressure transmitter operating from a 8 - 32 VDC input and providing CANopen protocol in accordance with international specifications. This device is specifically designed for industrial users of the CANopen protocol and is particularly suitable for vehicles and testing applications where this interface is part of the existing process. DTM/CAN Series Compact, rugged construction Accuracy: ±0.15% FS Total error band: ±0.2% FS Operating temperature range: -40 to 255ºF Auto baudrate detection Integral temperature sensor

The DTM/CAN Series 45 is a high precision pressure transmitter operating from a 8 - 32 VDC input and providing CANopen protocol in accordance with international specifications. This device is specifically designed for industrial users of the CANopen protocol and is particularly suitable for vehicles and testing applications where this interface is part of the existing process.

DTM/CAN Series

  • Compact, rugged construction
  • Accuracy: ±0.15% FS
  • Total error band: ±0.2% FS
  • Operating temperature range: -40 to 255ºF
  • Auto baudrate detection
  • Integral temperature sensor
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS DTM/CAN Series
Product Name Pressure and Temperature Transmitters
Device Category Sensor
Measurement Type Absolute; Gauge; Compound
Media Liquid; Gas
Signal Output CANopen
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-LR5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details