PMC Engineering LLC Programmable Pressure Transmitters, 4-20 mA Output STS PTM Series

Description
The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and general performance including linearity, hysteresis, repeatability and thermal effects while still providing a conventional 4-20mA 2-wire output for industrial and process applications. PTM Series Total Accuracy: ≤ ± 0.15% FS Compensated temperature: -40 to 185°F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Turn down ratio 4:1 Adjustable response time Application De-Barker / Saw Mill / Chipping Machine Paper Making Machine
Description
The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and general performance including linearity, hysteresis, repeatability and thermal effects while still providing a conventional 4-20mA 2-wire output for industrial and process applications. PTM Series Total Accuracy: ≤ ± 0.15% FS Compensated temperature: -40 to 185°F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Turn down ratio 4:1 Adjustable response time Application De-Barker / Saw Mill / Chipping Machine Paper Making Machine

Suppliers

Company
Product
Description
Supplier Links
Programmable Pressure Transmitters, 4-20 mA Output - STS PTM Series - PMC Engineering LLC
Danbury, CT, USA
Programmable Pressure Transmitters, 4-20 mA Output
STS PTM Series
Programmable Pressure Transmitters, 4-20 mA Output STS PTM Series
The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and general performance including linearity, hysteresis, repeatability and thermal effects while still providing a conventional 4-20mA 2-wire output for industrial and process applications. PTM Series Total Accuracy: ≤ ± 0.15% FS Compensated temperature: -40 to 185°F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Turn down ratio 4:1 Adjustable response time Application De-Barker / Saw Mill / Chipping Machine Paper Making Machine

The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and general performance including linearity, hysteresis, repeatability and thermal effects while still providing a conventional 4-20mA 2-wire output for industrial and process applications.

PTM Series

  • Total Accuracy: ≤ ± 0.15% FS
  • Compensated temperature: -40 to 185°F
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • Turn down ratio 4:1
  • Adjustable response time

Application

  • De-Barker / Saw Mill / Chipping Machine
  • Paper Making Machine
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS PTM Series
Product Name Programmable Pressure Transmitters, 4-20 mA Output
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Signal Output Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors - 2133363 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 10209264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pneumatic Pressure Sensors - 1752209 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Differential, Relative Pressure, Vacuum
Media Gas; Air
View Details