PMC Engineering LLC Industrial Pressure Transmitters IMP Series

Description
The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics incorporate a microprocessor based amplifier, which means there are no adjusting pots and therefore the electronics are very stable, especially in high vibration / shock applications. Accuracy: ≤ ± 0.25 % FS Full scale ranges from 10 to 10,000 psi Gauge, absolute or sealed gauge High overload: ≤ 1500 psi -2.4 x full scale Operating temperature: -10 to 175°F 4-20mA Two wire configuration
Description
The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics incorporate a microprocessor based amplifier, which means there are no adjusting pots and therefore the electronics are very stable, especially in high vibration / shock applications. Accuracy: ≤ ± 0.25 % FS Full scale ranges from 10 to 10,000 psi Gauge, absolute or sealed gauge High overload: ≤ 1500 psi -2.4 x full scale Operating temperature: -10 to 175°F 4-20mA Two wire configuration

Suppliers

Company
Product
Description
Supplier Links
Industrial Pressure Transmitters - IMP Series - PMC Engineering LLC
Danbury, CT, USA
Industrial Pressure Transmitters
IMP Series
Industrial Pressure Transmitters IMP Series
The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics incorporate a microprocessor based amplifier, which means there are no adjusting pots and therefore the electronics are very stable, especially in high vibration / shock applications. Accuracy: ≤ ± 0.25 % FS Full scale ranges from 10 to 10,000 psi Gauge, absolute or sealed gauge High overload: ≤ 1500 psi -2.4 x full scale Operating temperature: -10 to 175°F 4-20mA Two wire configuration

The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics incorporate a microprocessor based amplifier, which means there are no adjusting pots and therefore the electronics are very stable, especially in high vibration / shock applications.

  • Accuracy: ≤ ± 0.25 % FS
  • Full scale ranges from 10 to 10,000 psi
  • Gauge, absolute or sealed gauge
  • High overload: ≤ 1500 psi -2.4 x full scale
  • Operating temperature: -10 to 175°F
  • 4-20mA Two wire configuration
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number IMP Series
Product Name Industrial Pressure Transmitters
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge; Sealed
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-2SMPB-02BTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - Sensor + PCB (FR4) - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details