PMC Engineering LLC Programmable Pressure Transmitters, RS485 and 4-20 mA Output STS PTM/RS485 Series

Description
The PTM/RS485 series is a fully digital programmable pressure transmitter providing the option of a 4-20mA analog output in addition to the standard RS485 MODBUS protocol. The transmitter offers the total accuracy of ≤ ± 0.15% FS including linearity, hysteresis, repeatability and thermal effects. The PTM also provides a precision temperature output thus offering a very high performance pressure/temperature sensor at a very affordable price. PTM/RS485 Series Total Accuracy: ≤ ± 0.15% FS Compensated temperature: -40 to 185°F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Turn down ratio 4:1 RS485 (digital) and dual 4-20mA signals
Description
The PTM/RS485 series is a fully digital programmable pressure transmitter providing the option of a 4-20mA analog output in addition to the standard RS485 MODBUS protocol. The transmitter offers the total accuracy of ≤ ± 0.15% FS including linearity, hysteresis, repeatability and thermal effects. The PTM also provides a precision temperature output thus offering a very high performance pressure/temperature sensor at a very affordable price. PTM/RS485 Series Total Accuracy: ≤ ± 0.15% FS Compensated temperature: -40 to 185°F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Turn down ratio 4:1 RS485 (digital) and dual 4-20mA signals

Suppliers

Company
Product
Description
Supplier Links
Programmable Pressure Transmitters, RS485 and 4-20 mA Output - STS PTM/RS485 Series - PMC Engineering LLC
Danbury, CT, USA
Programmable Pressure Transmitters, RS485 and 4-20 mA Output
STS PTM/RS485 Series
Programmable Pressure Transmitters, RS485 and 4-20 mA Output STS PTM/RS485 Series
The PTM/RS485 series is a fully digital programmable pressure transmitter providing the option of a 4-20mA analog output in addition to the standard RS485 MODBUS protocol. The transmitter offers the total accuracy of ≤ ± 0.15% FS including linearity, hysteresis, repeatability and thermal effects. The PTM also provides a precision temperature output thus offering a very high performance pressure/temperature sensor at a very affordable price. PTM/RS485 Series Total Accuracy: ≤ ± 0.15% FS Compensated temperature: -40 to 185°F Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Turn down ratio 4:1 RS485 (digital) and dual 4-20mA signals

The PTM/RS485 series is a fully digital programmable pressure transmitter providing the option of a 4-20mA analog output in addition to the standard RS485 MODBUS protocol. The transmitter offers the total accuracy of ≤ ± 0.15% FS including linearity, hysteresis, repeatability and thermal effects. The PTM also provides a precision temperature output thus offering a very high performance pressure/temperature sensor at a very affordable price.

PTM/RS485 Series

  • Total Accuracy: ≤ ± 0.15% FS
  • Compensated temperature: -40 to 185°F
  • Full scale ranges from 1 to 15,000 psi
  • Gauge, absolute or sealed gauge
  • Turn down ratio 4:1
  • RS485 (digital) and dual 4-20mA signals
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS PTM/RS485 Series
Product Name Programmable Pressure Transmitters, RS485 and 4-20 mA Output
Device Category Sensor
Measurement Type Absolute; Gauge; Compound; Sealed
Media Liquid; Gas
Signal Output Analog Current; RS232/485
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Specs
Device Category Sensor
Measurement Type Absolute
Signal Output Wheatstone Bridge
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Absolute, Differential, Single
Signal Output Analog Voltage; Analogue
View Details