PMC Engineering LLC EvoScann® 8 Channel Pressure Scanner P-Series

Description
The EvoScann® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements. Features: Sub-Miniature Size - weighs only 0.5 oz Any range between 3 to 17 psi Absolute or Differential CANbus output 0.1% Accuracy 8-24 VDC
Description
The EvoScann® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements. Features: Sub-Miniature Size - weighs only 0.5 oz Any range between 3 to 17 psi Absolute or Differential CANbus output 0.1% Accuracy 8-24 VDC

Suppliers

Company
Product
Description
Supplier Links
EvoScann® 8 Channel Pressure Scanner - P-Series - PMC Engineering LLC
Danbury, CT, USA
EvoScann® 8 Channel Pressure Scanner
P-Series
EvoScann® 8 Channel Pressure Scanner P-Series
The EvoScann® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements. Features: Sub-Miniature Size - weighs only 0.5 oz Any range between 3 to 17 psi Absolute or Differential CANbus output 0.1% Accuracy 8-24 VDC

The EvoScann® P-Series 8 channel, sub-miniature, pressure scanner provides high accuracy pressure scanning in a compact, rugged package to excel in the most demanding requirements.

Features:

  • Sub-Miniature Size - weighs only 0.5 oz
  • Any range between 3 to 17 psi Absolute or Differential
  • CANbus output
  • 0.1% Accuracy
  • 8-24 VDC
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number P-Series
Product Name EvoScann® 8 Channel Pressure Scanner
Device Category Sensor
Measurement Type Absolute; Differential
Media Gas
Signal Output CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details