PMC Engineering LLC Smart Stainless Steel Electronic Pressure Transmitters, Terminal Head Version PMC-SMT PT/EL TH/SS Series

Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Stainless Steel, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Stainless Steel, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Smart Stainless Steel Electronic Pressure Transmitters, Terminal Head Version - PMC-SMT PT/EL TH/SS Series - PMC Engineering LLC
Danbury, CT, USA
Smart Stainless Steel Electronic Pressure Transmitters, Terminal Head Version
PMC-SMT PT/EL TH/SS Series
Smart Stainless Steel Electronic Pressure Transmitters, Terminal Head Version PMC-SMT PT/EL TH/SS Series
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Stainless Steel, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½"
  • Fits 3" diameter or larger pipes
  • Field programmable with Hart Communicator
  • Terminal Head/Stainless Steel, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-SMT PT/EL TH/SS Series
Product Name Smart Stainless Steel Electronic Pressure Transmitters, Terminal Head Version
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 82-015V-9U - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSL-A0500-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
2 suppliers