PMC Engineering LLC Open Face Flush Mount Pressure Transmitters STS ATM/F Series

Description
The ATM/F series is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type of installation. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user reduced recalibration requirements resulting in a low cost of ownership. Modular design provides manufacturing flexibility and fast delivery. ATM/F Series Accuracy: ≤ ± 0.1% FS or ≤ ± 0.25% FS FS ranges from 1 to 360 psi Flush mount options, e.g., tri-clamp High overload: 3 x FS Surge (lightning) protection option 0/4 to 20 mA or 0 to 5/10 VDC
Description
The ATM/F series is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type of installation. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user reduced recalibration requirements resulting in a low cost of ownership. Modular design provides manufacturing flexibility and fast delivery. ATM/F Series Accuracy: ≤ ± 0.1% FS or ≤ ± 0.25% FS FS ranges from 1 to 360 psi Flush mount options, e.g., tri-clamp High overload: 3 x FS Surge (lightning) protection option 0/4 to 20 mA or 0 to 5/10 VDC

Suppliers

Company
Product
Description
Supplier Links
Open Face Flush Mount Pressure Transmitters - STS ATM/F Series - PMC Engineering LLC
Danbury, CT, USA
Open Face Flush Mount Pressure Transmitters
STS ATM/F Series
Open Face Flush Mount Pressure Transmitters STS ATM/F Series
The ATM/F series is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type of installation. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user reduced recalibration requirements resulting in a low cost of ownership. Modular design provides manufacturing flexibility and fast delivery. ATM/F Series Accuracy: ≤ ± 0.1% FS or ≤ ± 0.25% FS FS ranges from 1 to 360 psi Flush mount options, e.g., tri-clamp High overload: 3 x FS Surge (lightning) protection option 0/4 to 20 mA or 0 to 5/10 VDC

The ATM/F series is part of a comprehensive range of transmitters specifically designed for the process industry where the fluids are of a clogging nature requiring a flush mount type of installation. Exceptional reliability is achieved with the high overpressure rating, and the combination of high accuracy and good long term stability offer the user reduced recalibration requirements resulting in a low cost of ownership. Modular design provides manufacturing flexibility and fast delivery.

ATM/F Series

  • Accuracy: ≤ ± 0.1% FS or ≤ ± 0.25% FS
  • FS ranges from 1 to 360 psi
  • Flush mount options, e.g., tri-clamp
  • High overload: 3 x FS
  • Surge (lightning) protection option
  • 0/4 to 20 mA or 0 to 5/10 VDC
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number STS ATM/F Series
Product Name Open Face Flush Mount Pressure Transmitters
Device Category Sensor
Measurement Type Absolute; Gauge
Media Liquid; Gas
Signal Output Analog Voltage; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details