PMC Engineering LLC Smart Miniature Electronic Pressure Transmitters PMC-SMT/MIN-EL CV Series

Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected
Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected

Suppliers

Company
Product
Description
Supplier Links
Smart Miniature Electronic Pressure Transmitters - PMC-SMT/MIN-EL CV Series - PMC Engineering LLC
Danbury, CT, USA
Smart Miniature Electronic Pressure Transmitters
PMC-SMT/MIN-EL CV Series
Smart Miniature Electronic Pressure Transmitters PMC-SMT/MIN-EL CV Series
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter.

  • Ranges:
    0 to 10" WC through 0 to 300 PSIG
    +/- 10" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1"
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2" diameter or larger pipes
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Pressure Sensors
Product Number PMC-SMT/MIN-EL CV Series
Product Name Smart Miniature Electronic Pressure Transmitters
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Absolute; Gauge; Compound; Vacuum
Media Liquid
Display Type Digital Numerical Display (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1259971 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative pressure
Media Gas; Compressed air
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP275E1505XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G1002-5C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers