Zener Diode 5.1V 1.5W ±5% Through Hole DO-41G
DIODE ZENER 1.5W DO-41G
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 353-1N5918B-TPTR-ND | 1N5918B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-41G; DO-41 |