Zener Diode 6.8V 1.5W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 6.8V 1.5W DO204AL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5921CPE3/TR8-ND | 1N5921CPE3/TR8 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 |