Manufacturer: Microsemi Corporation
Win Source Part Number: 761188-1N5917AE3/TR1
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±10%
Power - Max: 1.5W
Current - Reverse Leakage @ Vr: 5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.7V
Part Status: Obsolete(EOL)
Family Name: 1N5917A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 5 Ohm
Alternative Parts (Cross-Reference): 1N5917APE3/TR12; 1N5917APE3/TR8;
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
DIODE ZENER 4.7V 1.5W DO204AL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 761188-1N5917AE3/TR13 | 1N5917AE3/TR13 |
| Product Name | Diodes - Zener - Single - 1N5917AE3/TR13 | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 4.7 volts | 4.7 volts |
| ZZT | 5 ohms | 5 ohms |
| IR | 0.0050 mA | 5 mA |