Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPC78M15AHF-AZ UPC78M15AHF-AZ

Description
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPC78M15AHF-AZ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3

Supplier's Site Datasheet
OEM Parts - OEM Parts (T - Z) - UPC78M15AHF-AZ - 1102590-UPC78M15AHF-AZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPC78M15AHF-AZ
1102590-UPC78M15AHF-AZ
OEM Parts - OEM Parts (T - Z) - UPC78M15AHF-AZ 1102590-UPC78M15AHF-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102590-UPC78M15AHF- AZ Mounting: SMD (SMT) Output Voltage: 15 V Categories: OEM Parts(T-Z) Case / Package: TO-220 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102590-UPC78M15AHF-AZ
Mounting: SMD (SMT)
Output Voltage: 15 V
Categories: OEM Parts(T-Z)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number UPC78M15AHF-AZ 1102590-UPC78M15AHF-AZ
Product Name OEM Parts - OEM Parts (T - Z) - UPC78M15AHF-AZ
Package Type TO-220; Other; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444497P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; TO-252-3-L1
IOUT 1 amps
View Details
LED Drivers - A6261KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details