Renesas Electronics Corporation Voltage Regulator IC UPC78L05J-T-A

Description
IC REG LINEAR FIXED STNDRD REG Product overview: UPC78L05J-T-A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC78L05J-T-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR FIXED STNDRD REG Product overview: UPC78L05J-T-A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC78L05J-T-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator IC - 776-UPC78L05J-T-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-UPC78L05J-T-A
Voltage Regulator IC 776-UPC78L05J-T-A
IC REG LINEAR FIXED STNDRD REG Product overview: UPC78L05J-T-A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC78L05J-T-A can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED STNDRD REG Product overview: UPC78L05J-T-A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC78L05J-T-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UPC78L05J-T-A - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V

Fixed Positive Standard Regulator, 5V

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1112737-UPC78L05J-T-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1112737-UPC78L05J-T-A
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1112737-UPC78L05J-T-A
Win Source Part Number: 1112737-UPC78L05J-T- A Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPC78L05J-T-A,R ENRNSUPC78L05J-T-A RoHS Status: Not applicable

Win Source Part Number: 1112737-UPC78L05J-T-A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPC78L05J-T-A,RENRNSUPC78L05J-T-A
RoHS Status: Not applicable

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UPC78L05J-T-A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UPC78L05J-T-A
IC REG LINEAR FIXED STNDRD REG

IC REG LINEAR FIXED STNDRD REG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-UPC78L05J-T-A UPC78L05J-T-A 1112737-UPC78L05J-T-A UPC78L05J-T-A
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Bulk Other; TO-243-4 Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24155RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details