Win Source Part Number: 1008997-UPC2905BT-E1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPC2905BT-E1-A
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO2
IC REG LINEAR FIXED LDO REG Product overview: UPC2905BT-E1-AY from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC2905BT-E1-AY can be used for catalog matching and distributor lookup.
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1008997-UPC2905BT-E1-AY | UPC2905BT-E1-AY | 776-UPC2905BT-E1-AY | UPC2905BT-E1-AY |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard; Low Dropout |