Renesas Electronics Corporation 8V Voltage Regulator IC UPC7808AHF-AZ

Description
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPC7808AHF-AZ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
8V Voltage Regulator IC
776-UPC7808AHF-AZ
8V Voltage Regulator IC 776-UPC7808AHF-AZ
IC REG LINEAR 8V POS VOLT REG Product overview: UPC7808AHF-AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC7808AHF-AZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V POS VOLT REG Product overview: UPC7808AHF-AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC7808AHF-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 993230-UPC7808AHF-AZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
993230-UPC7808AHF-AZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 993230-UPC7808AHF-AZ
Win Source Part Number: 993230-UPC7808AHF-AZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPC7808AHF-AZ, 2156-UPC7808AHF-AZ

Win Source Part Number: 993230-UPC7808AHF-AZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPC7808AHF-AZ,2156-UPC7808AHF-AZ

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UPC7808AHF-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UPC7808AHF-AZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UPC7808AHF-AZ
IC REG LINEAR 8V POS VOLT REG

IC REG LINEAR 8V POS VOLT REG

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UPC7808AHF-AZ 776-UPC7808AHF-AZ 993230-UPC7808AHF-AZ UPC7808AHF-AZ
Product Name 8V Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type TO-220; Other; TO-220-3 Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML-SP 1A Low Dropout Regulator - 5962R8958704VXA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Automotive Quad Output Regulator - A4407KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin TSSOP
View Details
8 suppliers
Voltage Regulators - 7513095 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details