Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 285 286 287 288 289 290 291 292 293 294 295 296 297 300 310 320 330 340 350 400 450 500 544
Product Name Notes
.050 FOURRAY Quad Row Tiger Eye Socket S
1.00 mm Mini Edge Card Socket, Vertical
BAND-IT tie (206.8mm/8.14) for use with
BAND-IT tie (362mm/14.3) for use with l
Classic Socket Strips, 2.00 mm (.0787)
CONN HEADER R/A 10POS 2.54MM
CONN HEADER R/A 14POS 2.54MM
CONN HEADER R/A 26POS 2.54MM
CONN HEADER R/A 34POS 2.54MM
CONN HEADER R/A 40POS 2.54MM
CONN HEADER VERT 10POS 2.54MM
CONN HEADER VERT 14POS 2.54MM
CONN HEADER VERT 26POS 2.54MM
CONN HEADER VERT 34POS 2.54MM
CONN HEADER VERT 40POS 2.54MM
CONN HEADER VERT 50POS 2.54MM
CONNECTOR, IDC LATCHING HEADER, 2.54MM
CONNECTOR, LATCHING HEADER, 2.54MM
CONNECTOR
Cost Effective Surface Mount Socket, 0.1
Datamate J-Tek 3-Row Female Large Bore (
Datamate J-Tek 3-Row Female Small Bore (
Datamate J-Tek 3-Row Female Vertical 3mm
Datamate J-Tek 3-Row Female Vertical 4.5
Datamate J-Tek 3-Row Male Horizontal 4mm
Datamate J-Tek 3-Row Male Vertical 3mm T
Datamate J-Tek 3-Row Male Vertical 4.5mm
Datamate J-Tek DIL Female Large Bore (22
Datamate J-Tek DIL Female Small Bore (24
Datamate J-Tek DIL Male Large Bore (22AW
Datamate J-Tek DIL Male Small Bore (24-2
Datamate L-Tek DIL Female Large Bore (22
Datamate L-Tek DIL Female Small Bore (24
Datamate L-Tek SIL Female Large Bore (22
Datamate L-Tek SIL Female Small Bore (24
Datamate L-Tek SIL Female Vertical 3mm T
Datamate Metal Backshell for J-Tek or Mi
Header / Socket Strip
Headers & Wire Housings
LATCH HEADER 2.54MM 08P STR GOLD LONG DI
LATCH HEADER 2.54MM 12P STR GOLD LONG DI
LATCH HEADER 2.54MM 16P SMT GOLD LONG LA
LATCH HEADER 2.54MM 16P STR GOLD LONG DI
LATCH HEADER 2.54MM 16P STR SG SHORT DIP
LATCH HEADER 2.54MM 20P SMT GOLD LONG LA
LATCH HEADER 2.54MM 26P SMT GOLD LONG LA
LATCH HEADER 2.54MM 34P STR GOLD LONG DI
LATCH HEADER 2.54MM 50P STR GOLD LONG 3S
LATCH HEADER 2.54MM 64P STR GOLD LONG 3S
LATCH HEADER 2.54MM 6P STR GOLD LONG DIP
MAS-CON
Micro Header 26P Horizontal
Micro Header 34P Horizontal
Micro Header 34P Vertical
Micro Header 40P Horizontal
Micro Header SMD
Rugged D sub, 9 socket, vertical
SHORT LATCH HEADER 26P 2.54MM PI

<< Prev Next >>