Harwin Plc Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets M50-3030442

Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Archer M50 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 4 Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Archer M50 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 4 Pitch - Mating: 0.050" (1.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Series: Archer M50 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board Number of Positions: 4 Pitch - Mating: 0.050" (1.27mm)

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: Archer M50
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board
Number of Positions: 4
Pitch - Mating: 0.050" (1.27mm)

Buy Now Datasheet
Headers & Wire Housings - M50-3030442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3030442
Headers & Wire Housings M50-3030442
1.27mm (0.05) Pitch SIL Vertical Throug

1.27mm (0.05) Pitch SIL Vertical Throug

Buy Now
Headers & Wire Housings - M50-3030442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3030442
Headers & Wire Housings M50-3030442
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3030442
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Receptacles, Female Sockets Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
D-Sub Standard Board Mount - D15S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details