Harwin Plc Headers & Wire Housings M22-2514005

Description
2.00mm (0.079) Pitch SIL Vertical 2.4mm
Request a Quote Datasheet
Description
2.00mm (0.079) Pitch SIL Vertical 2.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2514005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2514005
Headers & Wire Housings M22-2514005
2.00mm (0.079) Pitch SIL Vertical 2.4mm

2.00mm (0.079) Pitch SIL Vertical 2.4mm

Buy Now
Connector, Header, 40Pos, 2Mm, 1Row; Pitch Spacing Harwin - 29AH6826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Mm, 1Row; Pitch Spacing Harwin
29AH6826
Connector, Header, 40Pos, 2Mm, 1Row; Pitch Spacing Harwin 29AH6826
CONNECTOR, HEADER, 40POS, 2MM, 1ROW; Pitch Spacing:2mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2MM, 1ROW; Pitch Spacing:2mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - M22-2514005 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M22-2514005
Headers, Male Pins M22-2514005
CONN HEADER VERT 40POS 2MM

CONN HEADER VERT 40POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M22-2514005 29AH6826 M22-2514005
Product Name Headers & Wire Housings Connector, Header, 40Pos, 2Mm, 1Row; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header, Cuttable
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5743-218-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details