Harwin Plc Headers & Wire Housings M22-2021846

Description
2.00mm (0.079) Pitch DIL Vertical 3.5mm
Request a Quote
Description
2.00mm (0.079) Pitch DIL Vertical 3.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2021846 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2021846
Headers & Wire Housings M22-2021846
2.00mm (0.079) Pitch DIL Vertical 3.5mm

2.00mm (0.079) Pitch DIL Vertical 3.5mm

Buy Now
Connector, Header, 36Pos, 2Mm, 2Row; Pitch Spacing Harwin - 29AH6823 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 2Mm, 2Row; Pitch Spacing Harwin
29AH6823
Connector, Header, 36Pos, 2Mm, 2Row; Pitch Spacing Harwin 29AH6823
CONNECTOR, HEADER, 36POS, 2MM, 2ROW; Pitch Spacing:2mm; No. of Contacts:36Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 2MM, 2ROW; Pitch Spacing:2mm; No. of Contacts:36Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M22-2021846 29AH6823
Product Name Headers & Wire Housings Connector, Header, 36Pos, 2Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7197 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Carriers for
Specs
Product Type IC Socket
View Details