HARWIN Headers & Wire Housings M22-5320205

Description
2.00mm (0.079) Pitch DIL Vertical SMT P
Request a Quote Datasheet
Description
2.00mm (0.079) Pitch DIL Vertical SMT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-5320205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-5320205
Headers & Wire Housings M22-5320205
2.00mm (0.079) Pitch DIL Vertical SMT P

2.00mm (0.079) Pitch DIL Vertical SMT P

Buy Now
Headers, Male Pins - M22-5320205 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M22-5320205
Headers, Male Pins M22-5320205
CONN HEADER SMD 4POS 2MM

CONN HEADER SMD 4POS 2MM

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin - 82AJ0655 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
82AJ0655
Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin 82AJ0655
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact

CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M22-5320205 M22-5320205 82AJ0655
Product Name Headers & Wire Housings Headers, Male Pins Connector, Header, 4Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers; Header, Cuttable IC Headers
Mounting SMT SMT; Solder; Surface Mount SMT; Surface Mount
Current Rating 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 102976-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details