HARWIN Headers & Wire Housings M22-2520405

Description
2.00mm (0.079) Pitch DIL Vertical 2.4mm
Request a Quote
Description
2.00mm (0.079) Pitch DIL Vertical 2.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2520405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2520405
Headers & Wire Housings M22-2520405
2.00mm (0.079) Pitch DIL Vertical 2.4mm

2.00mm (0.079) Pitch DIL Vertical 2.4mm

Buy Now
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin - 82AJ0654 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
82AJ0654
Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin 82AJ0654
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M22 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M22-2520405 82AJ0654
Product Name Headers & Wire Housings Connector, Header, 8Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S33E6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - B5740-104-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details