HARWIN Headers & Wire Housings M40-3201045R

Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote Datasheet
Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M40-3201045R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M40-3201045R
Headers & Wire Housings M40-3201045R
1.00mm Pitch DIL Vertical SMT Pin Header

1.00mm Pitch DIL Vertical SMT Pin Header

Buy Now
Connector, Header, 20Pos, 2Row, 1Mm; Pitch Spacing Harwin - 29AH6846 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1Mm; Pitch Spacing Harwin
29AH6846
Connector, Header, 20Pos, 2Row, 1Mm; Pitch Spacing Harwin 29AH6846
CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M40-3201045R 29AH6846
Product Name Headers & Wire Housings Connector, Header, 20Pos, 2Row, 1Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
Contacts Pitch 1 mm (0.0394 inches) 1 mm (0.0394 inches)
Unlock Full Specs
to access all available technical data

Similar Products

For .048 -.064
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 063210-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details