HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M300-MV10345M1

Description
Win Source Part Number: 1337312-M300-MV10345 M1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M300 Number of Positions: 3 Features: Mating Flange Connector Type: Header Contact Type: Male Pin, Power Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Brass Voltage Rating: 600VAC/DC Mated Stacking Heights: 8.9mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Insulation Color: Green Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M300-MV1
Request a Quote Datasheet
Description
Win Source Part Number: 1337312-M300-MV10345 M1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M300 Number of Positions: 3 Features: Mating Flange Connector Type: Header Contact Type: Male Pin, Power Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Brass Voltage Rating: 600VAC/DC Mated Stacking Heights: 8.9mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Insulation Color: Green Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M300-MV1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1337312-M300-MV10345M1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1337312-M300-MV10345M1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1337312-M300-MV10345M1
Win Source Part Number: 1337312-M300-MV10345 M1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M300 Number of Positions: 3 Features: Mating Flange Connector Type: Header Contact Type: Male Pin, Power Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Threaded Package: Tube Contact Material: Brass Voltage Rating: 600VAC/DC Mated Stacking Heights: 8.9mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Insulation Color: Green Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M300-MV1

Win Source Part Number: 1337312-M300-MV10345M1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: M300
Number of Positions: 3
Features: Mating Flange
Connector Type: Header
Contact Type: Male Pin, Power
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Threaded
Package: Tube
Contact Material: Brass
Voltage Rating: 600VAC/DC
Mated Stacking Heights: 8.9mm
Material Flammability Rating: UL94 V-0
Standard Package: 12
Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Insulation Color: Green
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M300-MV1

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
M300-MV10345M1
Headers & Wire Housings M300-MV10345M1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M300-MV10345M1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M300-MV10345M1
Headers & Wire Housings M300-MV10345M1
M300 - 3mm Pitch - SIL Male Throughboard

M300 - 3mm Pitch - SIL Male Throughboard

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1337312-M300-MV10345M1 M300-MV10345M1 M300-MV10345M1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers & Wire Housings
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Voltage Rating 600 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5740-212-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details