HARWIN Headers & Wire Housings M22-5320505

Description
2.00mm (0.079) Pitch DIL Vertical SMT P
Request a Quote
Description
2.00mm (0.079) Pitch DIL Vertical SMT P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-5320505 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-5320505
Headers & Wire Housings M22-5320505
2.00mm (0.079) Pitch DIL Vertical SMT P

2.00mm (0.079) Pitch DIL Vertical SMT P

Buy Now
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin - 85H0480 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin
85H0480
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin 85H0480
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site
Connector, Header, 10Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6414 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6414
Connector, Header, 10Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6414
CONNECTOR, HEADER, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M22-5320505 85H0480 45AJ6414
Product Name Headers & Wire Housings Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin Connector, Header, 10Pos, 2Row, 2Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102975-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.050
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MH12605L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details