HARWIN Headers & Wire Housings M22-2522005

Description
2.00mm (0.079) Pitch DIL Vertical 2.4mm
Request a Quote Datasheet
Description
2.00mm (0.079) Pitch DIL Vertical 2.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2522005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2522005
Headers & Wire Housings M22-2522005
2.00mm (0.079) Pitch DIL Vertical 2.4mm

2.00mm (0.079) Pitch DIL Vertical 2.4mm

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1176919-M22-2522005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1176919-M22-2522005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1176919-M22-2522005
Win Source Part Number: 1176919-M22-2522005 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M22 Number of Positions: 40 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Mated Stacking Heights: 3.8mm, 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.091" (2.30mm) Overall Contact Length: 0.287" (7.30mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M222522005,952-1897 Base Product Number: M22-252

Win Source Part Number: 1176919-M22-2522005
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: M22
Number of Positions: 40
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Mated Stacking Heights: 3.8mm, 5.9mm, 8.6mm
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.091" (2.30mm)
Overall Contact Length: 0.287" (7.30mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Other Names: M222522005,952-1897
Base Product Number: M22-252

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M22-2522005 1176919-M22-2522005
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
D-Sub Standard Board Mount - D09S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details