HARWIN Headers & Wire Housings M40-3200845R

Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote Datasheet
Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M40-3200845R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M40-3200845R
Headers & Wire Housings M40-3200845R
1.00mm Pitch DIL Vertical SMT Pin Header

1.00mm Pitch DIL Vertical SMT Pin Header

Buy Now
Connector, Header, 16Pos, 2Row, 1Mm; Pitch Spacing Harwin - 29AH6845 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1Mm; Pitch Spacing Harwin
29AH6845
Connector, Header, 16Pos, 2Row, 1Mm; Pitch Spacing Harwin 29AH6845
CONNECTOR, HEADER, 16POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Connector, Plug, 16Pos, 2Row; Pitch Spacing Harwin - 69AH1651 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Plug, 16Pos, 2Row; Pitch Spacing Harwin
69AH1651
Btb Connector, Plug, 16Pos, 2Row; Pitch Spacing Harwin 69AH1651
BTB CONNECTOR, PLUG, 16POS, 2ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

BTB CONNECTOR, PLUG, 16POS, 2ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M40-3200845R 29AH6845
Product Name Headers & Wire Housings Connector, Header, 16Pos, 2Row, 1Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
Contacts Pitch 1 mm (0.0394 inches) 1 mm (0.0394 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DDR4 SMT - 10157625-0311J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details