HARWIN Headers & Wire Housings M40-3200645R

Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote
Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M40-3200645R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M40-3200645R
Headers & Wire Housings M40-3200645R
1.00mm Pitch DIL Vertical SMT Pin Header

1.00mm Pitch DIL Vertical SMT Pin Header

Buy Now
Connector, Header, 12Pos, 2Row, 1Mm; Pitch Spacing Harwin - 29AK2679 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1Mm; Pitch Spacing Harwin
29AK2679
Connector, Header, 12Pos, 2Row, 1Mm; Pitch Spacing Harwin 29AK2679
CONNECTOR, HEADER, 12POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M40-3200645R 29AK2679
Product Name Headers & Wire Housings Connector, Header, 12Pos, 2Row, 1Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
Contacts Pitch 1 mm (0.0394 inches) 1 mm (0.0394 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details