HARWIN Headers & Wire Housings M40-3200545R

Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote Datasheet
Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M40-3200545R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M40-3200545R
Headers & Wire Housings M40-3200545R
1.00mm Pitch DIL Vertical SMT Pin Header

1.00mm Pitch DIL Vertical SMT Pin Header

Buy Now
Btb Connector, Header, 10Pos, 2Row, 1Mm; Pitch Spacing Harwin - 29AH6844 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 10Pos, 2Row, 1Mm; Pitch Spacing Harwin
29AH6844
Btb Connector, Header, 10Pos, 2Row, 1Mm; Pitch Spacing Harwin 29AH6844
BTB CONNECTOR, HEADER, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

BTB CONNECTOR, HEADER, 10POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Btb Connector, Header, 10Pos, 2Row; Pitch Spacing Harwin - 65AH8591 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, Header, 10Pos, 2Row; Pitch Spacing Harwin
65AH8591
Btb Connector, Header, 10Pos, 2Row; Pitch Spacing Harwin 65AH8591
BTB CONNECTOR, HEADER, 10POS, 2ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

BTB CONNECTOR, HEADER, 10POS, 2ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M40-3200545R 29AH6844
Product Name Headers & Wire Housings Btb Connector, Header, 10Pos, 2Row, 1Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
Contacts Pitch 1 mm (0.0394 inches) 1 mm (0.0394 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details