Harwin Plc Headers & Wire Housings M30-6000646R

Description
1.25mm Pitch SIL Vertical SMT Pin Header
Request a Quote Datasheet
Description
1.25mm Pitch SIL Vertical SMT Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M30-6000646R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M30-6000646R
Headers & Wire Housings M30-6000646R
1.25mm Pitch SIL Vertical SMT Pin Header

1.25mm Pitch SIL Vertical SMT Pin Header

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1337995-M30-6000646R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1337995-M30-6000646R
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1337995-M30-6000646R
Win Source Part Number: 1337995-M30-6000646R Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: M30 Number of Positions: 6 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Brass Voltage Rating: 150V Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T) , Nylon 6T Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 80.0µin (2.03µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.189" (4.80mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M30-600

Win Source Part Number: 1337995-M30-6000646R
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: M30
Number of Positions: 6
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Brass
Voltage Rating: 150V
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA6T) , Nylon 6T
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0µin (2.03µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.189" (4.80mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M30-600

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M30-6000646R 1337995-M30-6000646R
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting SMT Surface Mount
Voltage Rating 150 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
PTFE Insulated Top Mount Solder Terminal - 11307 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
DDR4 SMT - 10151094-1310013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details