HARWIN Headers & Wire Housings M22-2521005

Description
2.00mm (0.079) Pitch DIL Vertical 2.4mm
Request a Quote
Description
2.00mm (0.079) Pitch DIL Vertical 2.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M22-2521005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2521005
Headers & Wire Housings M22-2521005
2.00mm (0.079) Pitch DIL Vertical 2.4mm

2.00mm (0.079) Pitch DIL Vertical 2.4mm

Buy Now
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin - 56K0426 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
56K0426
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin 56K0426
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site
Connector, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6406 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6406
Connector, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6406
CONNECTOR, HEADER, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M22-2521005 56K0426 45AJ6406
Product Name Headers & Wire Housings Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin Connector, Header, 20Pos, 2Row, 2Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103308-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S23A4GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details