HARWIN Headers & Wire Housings M40-3200445R

Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote
Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M40-3200445R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M40-3200445R
Headers & Wire Housings M40-3200445R
1.00mm Pitch DIL Vertical SMT Pin Header

1.00mm Pitch DIL Vertical SMT Pin Header

Buy Now
Connector, Header, 8Pos, 2Row, 1Mm; Pitch Spacing Harwin - 51AK9218 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 1Mm; Pitch Spacing Harwin
51AK9218
Connector, Header, 8Pos, 2Row, 1Mm; Pitch Spacing Harwin 51AK9218
CONNECTOR, HEADER, 8POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M40-3200445R 51AK9218
Product Name Headers & Wire Housings Connector, Header, 8Pos, 2Row, 1Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
Contacts Pitch 1 mm (0.0394 inches) 1 mm (0.0394 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details