HARWIN Headers & Wire Housings M300-MV30645M1

Description
M300 - 3mm Pitch - DIL Male Throughboard
Request a Quote Datasheet
Description
M300 - 3mm Pitch - DIL Male Throughboard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M300-MV30645M1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M300-MV30645M1
Headers & Wire Housings M300-MV30645M1
M300 - 3mm Pitch - DIL Male Throughboard

M300 - 3mm Pitch - DIL Male Throughboard

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
M300-MV30645M1
Headers & Wire Housings M300-MV30645M1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: M300 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin, Power Pitch - Mating: 0.118" (3.00mm) Style: Board to Board or Cable Operating Temperature: -65°C ~ 175°C

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: M300
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin, Power
Pitch - Mating: 0.118" (3.00mm)
Style: Board to Board or Cable
Operating Temperature: -65°C ~ 175°C

Buy Now Datasheet
Headers, Male Pins - M300-MV30645M1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M300-MV30645M1
Headers, Male Pins M300-MV30645M1
CONN HEADER VERT 6POS 3MM

CONN HEADER VERT 6POS 3MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M300-MV30645M1 M300-MV30645M1 M300-MV30645M1
Product Name Headers & Wire Housings Headers & Wire Housings Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers; Header
Mounting Through-Hole Through-Hole; Solder; Through Hole
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Contacts Pitch 3 mm (0.1180 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
DDR4 SMT - 10151094-1351K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details