HARWIN Headers & Wire Housings M40-3200345R

Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote
Description
1.00mm Pitch DIL Vertical SMT Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M40-3200345R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M40-3200345R
Headers & Wire Housings M40-3200345R
1.00mm Pitch DIL Vertical SMT Pin Header

1.00mm Pitch DIL Vertical SMT Pin Header

Buy Now
Connector, Header, 6Pos, 2Row, 1Mm; Pitch Spacing Harwin - 29AK2678 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 1Mm; Pitch Spacing Harwin
29AK2678
Connector, Header, 6Pos, 2Row, 1Mm; Pitch Spacing Harwin 29AK2678
CONNECTOR, HEADER, 6POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M40-3200345R 29AK2678
Product Name Headers & Wire Housings Connector, Header, 6Pos, 2Row, 1Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
Contacts Pitch 1 mm (0.0394 inches) 1 mm (0.0394 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Din 41612 Pcb Connector, Plug, 31Way; Product Range Amphenol Communications Solutions - 06M1036 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102156-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details