Edmund Optics Inc. Cylinder Fresnel Lens 3.25"x4.00", 3.0" FL NT46-113

Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cylinder Fresnel Lens 3.25"x4.00", 3.0" FL
NT46-113
Cylinder Fresnel Lens 3.25"x4.00", 3.0" FL NT46-113
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-113
Product Name Cylinder Fresnel Lens 3.25"x4.00", 3.0" FL
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Cylindrical Lenses - CLPC-254-063-R033-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 25.4 mm (1 inch)
Width 6.35 mm (0.2500 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details