Edmund Optics Inc. IR Fresnel Lens 1.5" X 1.5", FL 0.92" NT32-797

Description
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.
Description
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Fresnel Lens 1.5" X 1.5", FL 0.92"
NT32-797
IR Fresnel Lens 1.5" X 1.5", FL 0.92" NT32-797
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.
  • Excellent Collecting Optics for Infrared Detectors
  • Minimal Absorption Loss in the 8-14 micron Region

IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmitting Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-797
Product Name IR Fresnel Lens 1.5" X 1.5", FL 0.92"
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details