Edmund Optics Inc. Cylinder Fresnel Lens 0.65"x5.95", 0.38" FL NT46-108

Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cylinder Fresnel Lens 0.65"x5.95", 0.38" FL
NT46-108
Cylinder Fresnel Lens 0.65"x5.95", 0.38" FL NT46-108
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-108
Product Name Cylinder Fresnel Lens 0.65"x5.95", 0.38" FL
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details