Edmund Optics Inc. IR Fresnel Lens 2.0" X 2.0", FL 0.79" NT32-796

Description
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.
Description
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Fresnel Lens 2.0" X 2.0", FL 0.79"
NT32-796
IR Fresnel Lens 2.0" X 2.0", FL 0.79" NT32-796
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.
  • Excellent Collecting Optics for Infrared Detectors
  • Minimal Absorption Loss in the 8-14 micron Region

IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmitting Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-796
Product Name IR Fresnel Lens 2.0" X 2.0", FL 0.79"
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-063-R114-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature -11.48 mm (-0.4518 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details