Edmund Optics Inc. Cylinder Fresnel Lens 1.00"x11.9", 0.75" FL NT46-110

Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cylinder Fresnel Lens 1.00"x11.9", 0.75" FL
NT46-110
Cylinder Fresnel Lens 1.00"x11.9", 0.75" FL NT46-110
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-110
Product Name Cylinder Fresnel Lens 1.00"x11.9", 0.75" FL
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details