Edmund Optics Inc. Cylinder Fresnel Lens 2.25"x12.0", 2.0" FL NT46-616

Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cylinder Fresnel Lens 2.25"x12.0", 2.0" FL
NT46-616
Cylinder Fresnel Lens 2.25"x12.0", 2.0" FL NT46-616
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-616
Product Name Cylinder Fresnel Lens 2.25"x12.0", 2.0" FL
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R390-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details