Edmund Optics Inc. Cylinder Fresnel Lens 0.5"x6.00", 0.25" FL NT46-107

Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
Description
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Cylinder Fresnel Lens 0.5"x6.00", 0.25" FL
NT46-107
Cylinder Fresnel Lens 0.5"x6.00", 0.25" FL NT46-107
A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-107
Product Name Cylinder Fresnel Lens 0.5"x6.00", 0.25" FL
Lens Type Cylindrical Lens; Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 239 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -103 mm (-4.05 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 600-1050 nm - 5726-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details