Edmund Optics Inc. IR Fresnel Lens 3.0" X 3.0", FL 7.3" NT43-799

Description
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.
Description
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Fresnel Lens 3.0" X 3.0", FL 7.3"
NT43-799
IR Fresnel Lens 3.0" X 3.0", FL 7.3" NT43-799
Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmittin g Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.
  • Excellent Collecting Optics for Infrared Detectors
  • Minimal Absorption Loss in the 8-14 micron Region

IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of this product are: least absorption loss in the 8-14 micron region, extremely thin with consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmitting Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the detector when used to collect radiation). If the smooth side needs to face the longer conjugate for some nonoptical reason, the maximum aperture of the lens should be F1.0. In this case, total internal reflection keeps all radiation from the area of the lens past F1.0 from reaching the image. Even when the grooves face the longer conjugate, the portion of the lens past F1.0 contributes a diminished amount and there is no significant contribution past F0.5.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT43-799
Product Name IR Fresnel Lens 3.0" X 3.0", FL 7.3"
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Meniscus Lenses - LMS-254-R1266-R3220-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details