Edmund Optics Inc. 850nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia. NT86-649

Description
Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.
Description
Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
850nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia.
NT86-649
850nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia. NT86-649
Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.
  • Ideal for Life Science Instrumentation
  • High Transmission, Deep Blocking
  • Used to Prevent Photobleaching in Microscopy Applications
  • 10nm and 50nm Bandpass Interference Filters also Available

TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT86-649
Product Name 850nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia.
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, Colored Glass, 25.4 mm, Blue Bandpass, BG39 Glass - FSR-BG39 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details